Status: | Unknown |
---|---|
Series: | F863 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Suppression Class | X2 |
Product Range | F863 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, Aec-Q200, X2, Pp, 10Uf, 310V, Rad | Newark Electronics |
Capacitor Film X2 F863 10uF 630V 310V | RS |
CAP, 10µF, 10%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a F863RT106K310Z?
Additional datasheets, footprints and schematics for F863RT106K310Z are listed on our Part Details page. You can also find images and similar parts to F863RT106K310Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F863RT106K310Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F863RT106K310Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F863RT106K310Z fall under?
The F863RT106K310Z is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F863RT106K310Z when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F863RT106K310Z you can contact the distributor directly for product support, shipping queries etc.
Is the F863RT106K310Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F863RT106K310Z have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for F863RT106K310Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F863RT106K310Z often in real-time on the comparison pages.
What if I can't find stock of F863RT106K310Z?
You can fill out our help required form which you can use to request a quote for F863RT106K310Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.