Status: | Unknown |
---|---|
Series: | F862 Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Suppression Class | X2 |
Product Range | F862 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 150V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 310V |
Film Capacitors, X2, 2.2uF, 310Vac, 10% | RS |
2.2 U 310V |Kemet F862FN225K310ZLH0J | Newark Electronics |
KEMET X2 Class AEC-Q200 Metallized Polypropylene Film Capacitor, 2.2uF, 310VAC, 630VDC, 10% | Distrelec |
CAP, 2.2µF, 10%, PP, RADIAL | Farnell |
Safety Capacitor, 2.2 uF, 310 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a F862FN225K310ZLH0J?
Additional datasheets, footprints and schematics for F862FN225K310ZLH0J are listed on our Part Details page. You can also find images and similar parts to F862FN225K310ZLH0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F862FN225K310ZLH0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F862FN225K310ZLH0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F862FN225K310ZLH0J fall under?
The F862FN225K310ZLH0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F862FN225K310ZLH0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F862FN225K310ZLH0J you can contact the distributor directly for product support, shipping queries etc.
Is the F862FN225K310ZLH0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F862FN225K310ZLH0J have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for F862FN225K310ZLH0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F862FN225K310ZLH0J often in real-time on the comparison pages.
What if I can't find stock of F862FN225K310ZLH0J?
You can fill out our help required form which you can use to request a quote for F862FN225K310ZLH0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.