Status: | Unknown |
---|---|
Series: | F862 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,447
in stock
|
Buy Now | |
element14
from US$0.40
|
1,447
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,447
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
534
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Suppression Class | X2 |
Product Range | F862 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating | 310VAC |
Voltage Rating VAC | 310V |
Film Capacitor, Aec-Q200 F862 Series, 0.33 F, 10%, Pp (Polypropylene), 310 Vac Rohs Compliant: Yes |Kemet F862BS334K310ALR0L | Newark Electronics |
CAP, 0.33µF, 310VAC, 10%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor Film F862 X2 0.33uF 310V 15mm | RS |
Capacitor, Polypro Metallized,0.33 uF,10%,310 VAC, Radial,10x16x18 mm, Class X2 | KEMET F862BS334K310ALR0L | RS Americas |
Safety Capacitor, 0.33 uF, 310 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Asia |
Safety Capacitor, 0.33 uF, 310 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a F862BS334K310ALR0L?
Additional datasheets, footprints and schematics for F862BS334K310ALR0L are listed on our Part Details page. You can also find images and similar parts to F862BS334K310ALR0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F862BS334K310ALR0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F862BS334K310ALR0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F862BS334K310ALR0L fall under?
The F862BS334K310ALR0L is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F862BS334K310ALR0L when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F862BS334K310ALR0L you can contact the distributor directly for product support, shipping queries etc.
Is the F862BS334K310ALR0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F862BS334K310ALR0L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for F862BS334K310ALR0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F862BS334K310ALR0L often in real-time on the comparison pages.
What if I can't find stock of F862BS334K310ALR0L?
You can fill out our help required form which you can use to request a quote for F862BS334K310ALR0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.