Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1199551-3 |
Insulation Material | Polyvinylidene |
---|---|
Number of Serrations | 0 |
Overall Length | .72in, 18.25mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Splice Type | Sealing Sleeve |
Sealable | Yes |
Product Type | Sealing Sleeve |
Serrated | No |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
F85856-000 | Heilind Electronics |
Special Order: D-438-0101 Sealable: Yes Number of Serrations: 0 Product Length: .72 in Product Length: 18.25 mm Government Qualified Splice: No 0 .72" 18.25 mm | Electrical Wire Splice | Part Number: F85856-000 | Internal Number: F85856-000 | Alias Number: 1-1199551-3 | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing D-438-0101 | Sager |
Where can I find additional details, specifications and documents for a F85856-000?
Additional datasheets, footprints and schematics for F85856-000 are listed on our Part Details page. You can also find images and similar parts to F85856-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F85856-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F85856-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F85856-000 fall under?
The F85856-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to F85856-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F85856-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F85856-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F85856-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TE Store and Sager have stock available or on a lead time for F85856-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F85856-000 often in real-time on the comparison pages.
What if I can't find stock of F85856-000?
You can fill out our help required form which you can use to request a quote for F85856-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.