F821K53S3NR63K7R Capacitors by Vishay Intertechnology

CAP 820PF 3 KV 10% S3N

Status: Unknown
Series: F Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
8,956
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
8,956
in stock
Buy Now
Logo for element14
element14
from US$0.17
8,956
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 820pF
Voltage Rating 3kV
Product Range F Series
Capacitance Tolerance ± 10%
Dielectric Characteristic S3N
Lead Spacing 7.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 820Pf, 3 Kv, 10%, S3N | Newark Electronics
CAP, 820PF, 3 KV, 10%, S3N | element14
820pF 3000 V dc Ceramic Single Layer Capacitor, Y5R Dielectric THT F Series | Vishay Dale F821K53S3NR63K7R | RS Americas
Single Layer Ceramic Capacitor, 820 pF, 3 kV, � 10%, S3N (N3300), 7.5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F821K53S3NR63K7R?

Additional datasheets, footprints and schematics for F821K53S3NR63K7R are listed on our Part Details page. You can also find images and similar parts to F821K53S3NR63K7R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F821K53S3NR63K7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F821K53S3NR63K7R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F821K53S3NR63K7R fall under?

The F821K53S3NR63K7R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F821K53S3NR63K7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F821K53S3NR63K7R you can contact the distributor directly for product support, shipping queries etc.

Is the F821K53S3NR63K7R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F821K53S3NR63K7R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for F821K53S3NR63K7R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F821K53S3NR63K7R often in real-time on the comparison pages.

What if I can't find stock of F821K53S3NR63K7R?

You can fill out our help required form which you can use to request a quote for F821K53S3NR63K7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay