F78435-000 Electronic Power Meters by TE Connectivity

CI-256-TVLU-PQHG-C6-DG

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1899080-2,
F78435-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Weight 1kg
Case Width 150mm, 5.9055in
Case Height 70mm, 2.7559in
Case Depth 112mm, 4.4094in
Power Meter Outputs Analog (x3)
Operating Frequency 60Hz
Measurement Range 120 V
Case Style DIN Rail
Display Type None
Cutout None
Power Meter Type Transducer
System Type Three Phase 3 Wire
Accuracy .50%


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F78435-000?

Additional datasheets, footprints and schematics for F78435-000 are listed on our Part Details page. You can also find images and similar parts to F78435-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F78435-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F78435-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F78435-000 fall under?

The F78435-000 is listed under Power Systems > Electronic Power Meters.

Can I view similar or alternative parts?

You can view similar parts to F78435-000 when available in the Electronic Power Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F78435-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F78435-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F78435-000 have stock available?

There is no stock from authorised distributors for F78435-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F78435-000 often in real-time on the comparison pages.

What if I can't find stock of F78435-000?

You can fill out our help required form which you can use to request a quote for F78435-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay