Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MM-5-3D,
1200617-9 |
No distributors results available
Partition Orientation | Vertical |
---|---|
Color | Transparent |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Branch Cable Cross-Section (Max) | 70mm² |
Branch Cable Diameter (Max) | 36mm |
Branch Cable Cross-Section (Min) | 10mm² |
Cable Cross-Section (Min) (Main) | 35mm² |
Cable Diameter (Max) (Main) | 55mm |
Cable Cross-Section (Max) (Main) | 150mm² |
Filler Volume | 1.7l |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | EN 50393 |
CSA Certified | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Silicone-Free | Yes |
UV-Stabilized | No |
Low Smoke Emission | No |
Solvent-Free | Yes |
Halogen Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Minimum Order Quantity | 1 |
Product Availability | EMEA, ASIA, AMERICAS, ANZPAC, China |
Closing Method | Snap |
Filler | PU RAPID 3010 |
Technology | Resin |
Tap Geometry | Parallel |
Cable Seal | Foam |
Strain Relief | No |
Case Seal | Labyrinth |
Filler Packing (D/C) | Double Chamber Bags |
Product Type | LV Resin Branch Joint |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a F75945-000?
Additional datasheets, footprints and schematics for F75945-000 are listed on our Part Details page. You can also find images and similar parts to F75945-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F75945-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F75945-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F75945-000 fall under?
The F75945-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to F75945-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F75945-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F75945-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F75945-000 have stock available?
There is no stock from authorised distributors for F75945-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F75945-000 often in real-time on the comparison pages.
What if I can't find stock of F75945-000?
You can fill out our help required form which you can use to request a quote for F75945-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.