F75261-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for F75261-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F75261-000
Series Information for F75261-000 - TE Connectivity
  • Status: Active
  • Aliases: F75261-000, 1202107-9
  • Product Code: X281
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EN-CGPT-38/19-45-SP

Specifications

Flexibility:
Flexible
Color:
Yellow/Green
Recovered Wall Thickness (Max):
1mm
Expanded Inside Diameter (Min):
38mm
Recovered Inside Diameter (Max):
19mm
Product Availability:
EMEA
Wall Style (Excluding Adhesive):
Single
Shrink Ratio:
< 2:1
Technology:
Heat Shrink
Material System:
Polyolefin
Product Type:
Heat Shrink Tubing
Component Design:
Heat Shrink
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability:
Flame Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability