Status: | Unknown |
---|---|
Series: | F75 Series |
RoHS: | Unknown |
Prices starting from US$2.90
Capacitance | 2200µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | F75 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | - |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2824 [7260 Metric] |
Surface Mount Tantalum Capacitor, F75 Series, 2200 F, 10%, 4 V, 2824 [7260 Metric], R Rohs Compliant: Yes |Kyocera Avx F750G228KRC | Newark Electronics |
CAP, 2200µF, 4V, 10%, 2824 | element14 |
Surface Mount Tantalum Capacitor, 2200 uF, 4 V, ± 10%, -55 °C, 125 °C, 2824 [7260-28 Metric] | Avnet America |
Tantalum - NTP Conformal,2200 uF,4 V | AVX F750G228KRC | RS Americas |
Surface Mount Tantalum Capacitor, 2200 uF, 4 V, � 10%, -55 �C, 125 �C, 2824 [7260-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F750G228KRC?
Additional datasheets, footprints and schematics for F750G228KRC are listed on our Part Details page. You can also find images and similar parts to F750G228KRC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F750G228KRC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F750G228KRC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F750G228KRC fall under?
The F750G228KRC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F750G228KRC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F750G228KRC you can contact the distributor directly for product support, shipping queries etc.
Is the F750G228KRC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F750G228KRC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for F750G228KRC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F750G228KRC often in real-time on the comparison pages.
What if I can't find stock of F750G228KRC?
You can fill out our help required form which you can use to request a quote for F750G228KRC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.