F73890-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for F73890-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F73890-000
Series Information for F73890-000 - TE Connectivity
  • Status: Active
  • Aliases: F73890-000, 3-1201885-7
  • Product Code: C794
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVSR-T-1584-CMS

Specifications

Flexibility:
Flexible
Number of Cores:
3
Conductor Diameter:
.58 – 1.15in
Cross-Section Range:
250 – 1000AWG/kcmil
Sheath Outside Diameter:
2.15in
Voltage Class:
≤ 15kV
Design Specification:
IEEE-404
Application Type:
Inline, Transition, Trifurcator
Product Use:
Heat Shrinkble shielded power cable splices
Installation Instruction:
English
Product Availability:
AMERICAS
Product Family:
HVSR
Component Design:
Heat Shrink
Shelf Life:
Unlimited
Product Type:
Medium Voltage Live End Seal
Mechanical Connectors Included:
No
Coating Style:
Inline
Technology:
Heat Shrink
Material System:
Polymeric
Insulation:
Plastic
Mechanical Lug Included (Conductor):
No
Cable Shield Style:
Tape
Adhesive Coating:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability