F73384-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for F73384-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F73384-000
Series Information for F73384-000 - TE Connectivity
  • Status: Active
  • Aliases: WCSF-050-3/1-A/U-4(S30), 7-1200361-6
  • Product Code: C831
  • Global Product Line: 757
  • GPL Description: ENERGY

Description

WCSF-050-3/1-A/U-4(S30)

Specifications

Color:
Black
Wall Thickness:
Thick/Heavy
Recovered Wall Thickness (Max):
.89mm
Recovered Inside Diameter (Max):
1.3mm
Expanded Inside Diameter (Min):
3.3mm
Product Use:
Splicing Cables, Sealing and Corrosion Protection, Mechanical Protection, As a Body Shim (Uncoated Only)
Other Colors Available:
No
Spool Length:
30m
Product Availability:
EMEA, ASIA
Product Type:
Heat Shrink Tubing
Adhesive Coating:
No
Technology:
Heat Shrink
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability