Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F670223001,
4-1200587-7 |
Prices starting from US$14.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.91
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$20.72
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
500
in stock
|
Buy Now | |
Distrelec
from US$14.25
|
500
in stock
|
Buy Now | |
TTI Europe
from US$15.38
|
100
in stock
|
Buy Now | |
Avnet America
from US$18.28
|
-
|
Buy Now | |
Sager
from US$15.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Braid Material | Copper |
---|---|
Plating | Tin |
Weight (Nominal) | 52kg/km |
Length | 100m, 328.08ft |
DC Resistance (Nominal) | 6mΩ |
Braid Coverage | 90% |
Packaging Quantity | 100 |
Packaging Method | Reel |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
Spiral Wraps, Sleeves, Tubing&conduit |Raychem Te Connectivity F670223001 | Newark Electronics |
Spiral Wraps Sleeves Tubing&Conduit | Rapid Electronics |
TE Connectivity RAY-90-10.0(100) Cable Braids RAY-90-10. | Distrelec |
Single Conductor Cable | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-90-10.0(100) | Sager |
Where can I find additional details, specifications and documents for a F670223001?
Additional datasheets, footprints and schematics for F670223001 are listed on our Part Details page. You can also find images and similar parts to F670223001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F670223001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F670223001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F670223001 fall under?
The F670223001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to F670223001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F670223001 you can contact the distributor directly for product support, shipping queries etc.
Is the F670223001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F670223001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for F670223001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F670223001 often in real-time on the comparison pages.
What if I can't find stock of F670223001?
You can fill out our help required form which you can use to request a quote for F670223001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.