Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1200764-1,
F65959-000 |
Prices starting from US$0.71
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | White |
Recovered Inside Diameter (Max) | 8.13mm, .32in |
Recovered Wall Thickness (Tolerance) | .1in, 2.54mm |
Expanded Inside Diameter (Min) | 25.4mm, 1mm |
Cut Length | 50.8mm, 2in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWP-125 |
Shrink Temperature (Min) | 80°C |
Resistant To | Fluids |
Operating Temperature Range | -40 – 110°C |
Recovery Temperature | 125°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing And Sleeves Dwp-125-1-9-2In |Raychem Te Connectivity F65959-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves DWP-125-1-9-2IN | Rapid Electronics |
TE Connectivity DWP-125-1-9-2IN Heat Shrink Tubing and S | Distrelec |
Heat Shrink Tubing & Sleeves DWP-125-1-9-2IN | Sager |
Where can I find additional details, specifications and documents for a F65959-000?
Additional datasheets, footprints and schematics for F65959-000 are listed on our Part Details page. You can also find images and similar parts to F65959-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F65959-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F65959-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F65959-000 fall under?
The F65959-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F65959-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F65959-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F65959-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F65959-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for F65959-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F65959-000 often in real-time on the comparison pages.
What if I can't find stock of F65959-000?
You can fill out our help required form which you can use to request a quote for F65959-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.