Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
VERSAFIT-MINI-SPL-1/4-BK,
F64479-000 |
Material Systems Code | 10 |
---|---|
Fluid Type | Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Water, De-Icing Fluid, Lubricating Oil |
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .27in, 6.81mm |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Inside Diameter (Max) | .125in, 3.17mm |
Voltage (Max) | .6kV |
Product Source | US, UK |
Low Outgassing | No |
Packaging Method | Mini Spool |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Strain, Fluids, Wrinkling |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing, Black, Polyolefin, UL224, 2:1 Shrink Ratio, Versafit Series | TE Connectivity F64479-000 | RS Americas |
Heat Shrink Tubing And Sleeves 1/4 40 Mini-Sp Bk |Raychem Te Connectivity F64479-000 | Newark Electronics |
POLYOLEFINS ETC | Avnet America |
Heat Shrink Tubing & Sleeves 1/4 40' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a F64479-000?
Additional datasheets, footprints and schematics for F64479-000 are listed on our Part Details page. You can also find images and similar parts to F64479-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F64479-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F64479-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F64479-000 fall under?
The F64479-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F64479-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F64479-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F64479-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F64479-000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Boersig have stock available or on a lead time for F64479-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F64479-000 often in real-time on the comparison pages.
What if I can't find stock of F64479-000?
You can fill out our help required form which you can use to request a quote for F64479-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.