Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1200421-6,
F60718-000 |
Conductor Material | Silver-Coated Copper |
---|---|
Wire Color | White with Yellow Stripe |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Conductors | 1 |
Number of Strands | 19 |
Strand Size | 27AWG |
Wire Diameter | .092in |
Wire Size | 14AWG |
Conductor Diameter | .066in |
Overall Outside Diameter | .092in |
Voltage Rating | 600V |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 55PC0812-14-94 | Sager |
Where can I find additional details, specifications and documents for a F60718-000?
Additional datasheets, footprints and schematics for F60718-000 are listed on our Part Details page. You can also find images and similar parts to F60718-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F60718-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F60718-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F60718-000 fall under?
The F60718-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to F60718-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F60718-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F60718-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F60718-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for F60718-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F60718-000 often in real-time on the comparison pages.
What if I can't find stock of F60718-000?
You can fill out our help required form which you can use to request a quote for F60718-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.