Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-18/4-200(B6),
4-1199938-8 |
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Sleeve Length | 200mm, 8in |
Application Diameter (Max) | 18mm, .7in |
Application Diameter (Min) | .15in, 4mm |
Connector Opening | 125mm, 5in |
Conductor Size | 12 – 0000AWG |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | ANSI C119.1 |
Mechanical Reinforcement | Cable Ties |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Emission Free | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Packaging Method | Pieces in Polybag |
Standard Pack | 6 |
Product Availability | AMERICAS, ANZPAC, ASIA, EMEA, China |
Technology | Cold Applied, Cold Shrink |
Component Design | PowerGel Sealing Gel |
Adhesive Coating | Silicone Gel |
Product Type | Wrap-Around Splice Closure |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
Operating Temperature Range | -40 – 90°C |
Environmental Resistance | Yes |
Wrap-Around Splice Cover 8mm Length Bag | Avnet America |
GELWRAP-18/4-200(B6) | TE Connectivity F60655-000 | RS Americas |
Where can I find additional details, specifications and documents for a F60655-000?
Additional datasheets, footprints and schematics for F60655-000 are listed on our Part Details page. You can also find images and similar parts to F60655-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F60655-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F60655-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F60655-000 fall under?
The F60655-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to F60655-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F60655-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F60655-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F60655-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for F60655-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F60655-000 often in real-time on the comparison pages.
What if I can't find stock of F60655-000?
You can fill out our help required form which you can use to request a quote for F60655-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.