Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F58527-000,
1-1201837-9 |
Prices starting from US$89.89
Distributor | Stock | ||
---|---|---|---|
Sager
from US$89.89
|
-
|
Buy Now |
Feedthrough Material | Aluminum |
---|---|
Feedthrough Type | 1-Sided |
Feedthrough Plating Material | Electroless Nickel |
Color | Bright Silver |
Modification | None |
Thread Length | .472in, 12mm |
Expanded Inside Diameter (Min) | .295in, 7.5mm |
Cable Diameter Range | .283 – .433in, 7.2 – 11mm |
Feedthrough Inside Diameter (Max) | 7.5mm, 3in |
Recovered Inside Diameter (Max) | 5mm, .197in |
Screw & Hole Thread Size | M12 x 1.5 |
Mounting Style | Bulkhead |
Adhesive Type | Hot-Melt |
Angle | Straight |
Shielded | No |
Product Type | Heat Shrink Cable Feedthrough |
Flammability | Low Fire Hazard |
Cable Mounting & Accessories | Sager |
Where can I find additional details, specifications and documents for a F58527-000?
Additional datasheets, footprints and schematics for F58527-000 are listed on our Part Details page. You can also find images and similar parts to F58527-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F58527-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F58527-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F58527-000 fall under?
The F58527-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to F58527-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F58527-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F58527-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F58527-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for F58527-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F58527-000 often in real-time on the comparison pages.
What if I can't find stock of F58527-000?
You can fill out our help required form which you can use to request a quote for F58527-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.