Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1201926-2 |
No distributors results available
Partition Orientation | Horizontal |
---|---|
Color | Transparent |
Number of Main Wires (Max) | 5 |
Cable Diameter (Min) (Main) | 6mm |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Filler Volume | .2l |
Cable Cross-Section (Max) (Main) | 2.5mm² |
Cable Diameter (Max) (Main) | 19mm |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | No |
UL Rating | No |
Solvent-Free | Yes |
Low Smoke Emission | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Silicone-Free | Yes |
UV-Stabilized | No |
Halogen Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | EMEA, China, AMERICAS, ASIA, ANZPAC |
Minimum Order Quantity | 1 |
Case Seal | Labyrinth |
Cable Seal | Tape |
Closing Method | Snap |
Strain Relief | No |
Filler | PU RAPID 4300B |
Filler Packing (D/C) | Double Chamber Bags |
Product Type | LV Resin Straight Joint |
Technology | Resin |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a F56283-000?
Additional datasheets, footprints and schematics for F56283-000 are listed on our Part Details page. You can also find images and similar parts to F56283-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F56283-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F56283-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F56283-000 fall under?
The F56283-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to F56283-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F56283-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F56283-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F56283-000 have stock available?
There is no stock from authorised distributors for F56283-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F56283-000 often in real-time on the comparison pages.
What if I can't find stock of F56283-000?
You can fill out our help required form which you can use to request a quote for F56283-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.