F53327-000 Printable Tubing by TE Connectivity

D-SCE-1K-2.4-50-S1-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 1200398-9,
F53327-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$1.34
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.70
15,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
14,700
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.65
14,700
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.64
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.77
-
Buy Now
Logo for Sager
Sager
from US$0.38
-
Buy Now

Specifications

Shrink Ratio 3:1
Markers per Sleeve 2
Color White
Sleeve Length 1in, 25mm
Recovered Inside Diameter .031in, .7mm
Compatible Cable Diameter .8 – 1.9mm, .032 – .075in
Supplied Diameter .094in, 2.4mm
Recommended Ribbon See Printer Ribbon Matrix
Packaging Quantity 1000
Printer Technology Thermal Transfer
Number of Prescores 1
Recommended Printer See Printer Ribbon Matrix
Tubing Grade Fluid Resistant
Tubing Type Ladder
Operating Temperature Range -103 – 275°F, -75 – 135°C

Alternative Descriptions

Wire Labels&Markers D-SCE-1K-2.4-50-S1-9 | Rapid Electronics
Wire Labels & Markers D-Sce-1K-2.4-50-S1-9 |Raychem Te Connectivity F53327-000 | Newark Electronics
WIRE MARKERS - HEAT SHRINK | Farnell
TE Connectivity D-SCE-1K-2.4-50-S1-9 Wire Labels & Marke | Distrelec
Cable Accessories Marker Sleeve Polyolefin White | Avnet America
Wire Labels & Markers D-SCE-1K-2.4-50-S1-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F53327-000?

Additional datasheets, footprints and schematics for F53327-000 are listed on our Part Details page. You can also find images and similar parts to F53327-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F53327-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F53327-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F53327-000 fall under?

The F53327-000 is listed under Identification & Labeling > Printable Tubing.

Can I view similar or alternative parts?

You can view similar parts to F53327-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F53327-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F53327-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F53327-000 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for F53327-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F53327-000 often in real-time on the comparison pages.

What if I can't find stock of F53327-000?

You can fill out our help required form which you can use to request a quote for F53327-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay