Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F53202-000,
1200262-7 |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
---|---|
Material | Stainless Steel |
Adapter Angle | 90 |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Accessories Tinel Lock Adapter ST Stainless Steel Passivized Entry Size 8 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TX40SJ90-1008 | Sager |
Where can I find additional details, specifications and documents for a F53202-000?
Additional datasheets, footprints and schematics for F53202-000 are listed on our Part Details page. You can also find images and similar parts to F53202-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F53202-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F53202-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F53202-000 fall under?
The F53202-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to F53202-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F53202-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F53202-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F53202-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for F53202-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F53202-000 often in real-time on the comparison pages.
What if I can't find stock of F53202-000?
You can fill out our help required form which you can use to request a quote for F53202-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.