F51986-000 Heat Shrink Tubing by TE Connectivity

V2-5.0-0-200MM

Status: Active
Series: -
RoHS: Unknown
Aliases: F51986-000,
3-1448665-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shrink Ratio 2:1
Material Crosslinked Polyolefin
Color Black
Recovered Wall Thickness (Nominal) .56mm, .022in
Expanded Inside Diameter (Min) 5.3mm, .209in
Cut Length 200mm, 7.87in
Recovered Inside Diameter (Max) 2.5mm, .098in
Product Source UK, US
Packaging Method Piece
Wall Type Single
Resistant To Strain, Wrinkling
Shrink Temperature (Min) 70°C
Operating Temperature Range -30 – 125°C
Fluid Resistance None
Flammability Highly Flame-Resistant

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a F51986-000?

Additional datasheets, footprints and schematics for F51986-000 are listed on our Part Details page. You can also find images and similar parts to F51986-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F51986-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F51986-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F51986-000 fall under?

The F51986-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to F51986-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F51986-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F51986-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F51986-000 have stock available?

There is no stock from authorised distributors for F51986-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F51986-000 often in real-time on the comparison pages.

What if I can't find stock of F51986-000?

You can fill out our help required form which you can use to request a quote for F51986-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay