Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | G5 |
---|---|
Bulb Size | T-5 |
Input Power | 4W |
Tube Length | 152mm |
Luminous Flux | 115lm |
Color Temperature Typ | 6250K |
Light Color | White |
Product Range | - |
Average Bulb Life | 6000h |
Bulb Diameter | 16mm |
Lamp, Fluorescent, G5, 4W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a F4T5/D?
Additional datasheets, footprints and schematics for F4T5/D are listed on our Part Details page. You can also find images and similar parts to F4T5/D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F4T5/D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F4T5/D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F4T5/D fall under?
The F4T5/D is listed under Electrical & Lighting > Light Bulbs & Tubes > Fluorescent Tubes.
Can I view similar or alternative parts?
You can view similar parts to F4T5/D when available in the Fluorescent Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F4T5/D you can contact the distributor directly for product support, shipping queries etc.
Is the F4T5/D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F4T5/D have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for F4T5/D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F4T5/D often in real-time on the comparison pages.
What if I can't find stock of F4T5/D?
You can fill out our help required form which you can use to request a quote for F4T5/D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.