Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F48039-001,
5-1201269-4 |
Label Color | Clear |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Roll |
実装方法 | Roll |
Packaging Quantity | 1 |
Label Thickness | 85Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Length | 30.48m, 100ft |
Label Material | Polyvinyl Fluoride (PVF) |
Number of Labels Across | 1 |
Label Style | Continuous |
Label Type | Flagging |
Operating Temperature Range | -40 – 107°C, -40 – 225°F |
Labels and Industrial Warning Signs NPVF150CL-100 | Rapid Electronics |
TE Connectivity NPVF150CL-100 Labels and Industrial Warn | Distrelec |
Where can I find additional details, specifications and documents for a F48039-001?
Additional datasheets, footprints and schematics for F48039-001 are listed on our Part Details page. You can also find images and similar parts to F48039-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F48039-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F48039-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F48039-001 fall under?
The F48039-001 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to F48039-001 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F48039-001 you can contact the distributor directly for product support, shipping queries etc.
Is the F48039-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F48039-001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Sager and Farnell have stock available or on a lead time for F48039-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F48039-001 often in real-time on the comparison pages.
What if I can't find stock of F48039-001?
You can fill out our help required form which you can use to request a quote for F48039-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.