Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
36,806
in stock
|
Buy Now | |
element14
from US$0.07
|
36,806
in stock
|
Buy Now | |
Farnell
from US$0.07
|
36,806
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 1kV |
Product Range | F Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5R |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Body Diameter | 7.5mm |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 30/125(1000V) |
Dielectric Strength | 2000V/m |
External Depth | 4.5mm |
External Width | 7.5mm |
Insulation Resistance | 10000Mohm |
Insulation Resistance Voltage | 500V |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +125°C |
Temp Coeff Tolerance + | 15% |
Temp Coeff Tolerance - | 15% |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 1000V |
Ceramic Disc & Plate Capacitor, F Series, 470 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant: Yes |Vishay F471K29Y5RN6UK5R | Newark Electronics |
CAP, 470PF, 1 KV, 10%, Y5R | element14 |
Capacitor Ceramic Disc DC 1kV 470pF | RS |
Cap Ceramic 470pF 1000V Y5R 10% (7.5 X 4.5mm) Radial 5mm 125C Ammo Pack | Future Electronics |
Single Layer Ceramic Capacitor, 470 pF, 1 kV, ± 10%, Y5R, 5 mm, PC Pin | Avnet America |
470pF 1000 V dc Ceramic Single Layer Capacitor, Y5R Dielectric THT F Series | Vishay Dale F471K29Y5RN6UK5R | RS Americas |
Single Layer Ceramic Capacitor, 470 pF, 1 kV, � 10%, Y5R, 5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a F471K29Y5RN6UK5R?
Additional datasheets, footprints and schematics for F471K29Y5RN6UK5R are listed on our Part Details page. You can also find images and similar parts to F471K29Y5RN6UK5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F471K29Y5RN6UK5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F471K29Y5RN6UK5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F471K29Y5RN6UK5R fall under?
The F471K29Y5RN6UK5R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F471K29Y5RN6UK5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F471K29Y5RN6UK5R you can contact the distributor directly for product support, shipping queries etc.
Is the F471K29Y5RN6UK5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F471K29Y5RN6UK5R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for F471K29Y5RN6UK5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F471K29Y5RN6UK5R often in real-time on the comparison pages.
What if I can't find stock of F471K29Y5RN6UK5R?
You can fill out our help required form which you can use to request a quote for F471K29Y5RN6UK5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.