F45931-000 Street Lighting by TE Connectivity

EKM-2050FH-3D1-5S/U-I

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1200718-2,
JOR-88920
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Gray
Terminal Type Sliding
Pinning L1, L2, L3, (N), PE(N)
Number of Underground Cables (Max) 3
Wires per Cable (Max) 5
Number of Fuses 3
Number of Luminaire Cables (Max) 4
Pole Diameter (Min) 89mm
Door Height (Min) 270mm
Cable Cross-Section (Max) 25mm²
Door Width (Min) 85mm
Voltage Rating 400V
Enclosure Rating IP54
UL Rating no
Standards VDE 0660-505
CSA Certified No
Impact Resistance 4J
Application Inside Poles & Outdoors
Halogen Free Yes
Silicone-Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
UV-Stabilized Yes
Other Colors Available No
Product Use Connection, Protection of Luminaires
Product Availability EMEA, China, ASIA, ANZPAC, AMERICAS
Minimum Order Quantity 1
Product Family EKM-2050
Fuse Type D01
Product Type Street Lighting Fuse Box
Underground Cable Type Plastic Insulated
Environmental Resistance -25 – 55°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F45931-000?

Additional datasheets, footprints and schematics for F45931-000 are listed on our Part Details page. You can also find images and similar parts to F45931-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F45931-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F45931-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F45931-000 fall under?

The F45931-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.

Can I view similar or alternative parts?

You can view similar parts to F45931-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F45931-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F45931-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F45931-000 have stock available?

There is no stock from authorised distributors for F45931-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F45931-000 often in real-time on the comparison pages.

What if I can't find stock of F45931-000?

You can fill out our help required form which you can use to request a quote for F45931-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay