Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | 1 to 4 Transition |
---|---|
I.D. Supplied - Imperial | 1.73" |
I.D. Supplied - Metric | 44mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.5" |
Total Length - Metric | 88mm |
I.D. Recovered Max - Imperial | 0.98" |
I.D. Recovered Max - Metric | 25mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Breakout Boot |
Body Material | PO (Polyolefin) |
For Use With | Cable |
I.D. Max Recovered | 25mm |
I.D. Supplied | 44mm |
Wall Thickness Recovered | 3.6mm |
Thermoform(R) 4leg cable boot,44.5mm ID | RS |
F42-60-FR Number of Branches & Legs: 4 Material Code: 3 Material Systems Code: 10 Adhesive Requirement: Adhesive Purchased Separately Operating Temperature Range: -55 – 200 °C Heat Shrinkable Cable Breakout And Cable Transition | 4 3 | Part Number: F42-60-FR | Internal Number: 260516-001 | Alias Number: 1191906-7 | TE Connectivity | TE Store |
F42-60-Fr |Raychem Te Connectivity F42-60-FR | Newark Electronics |
Heat Shrink Cable Boot and End Cap, 3-Way Cable, 4-Way Boot, 44.45mm, Polyolefin | TE Connectivity F42-60FR | RS Americas |
HEATSHRINK BOOT, 4 TO 1, HEAVY DUTY | Farnell |
Where can I find additional details, specifications and documents for a F42-60-FR?
Additional datasheets, footprints and schematics for F42-60-FR are listed on our Part Details page. You can also find images and similar parts to F42-60-FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F42-60-FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F42-60-FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F42-60-FR fall under?
The F42-60-FR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to F42-60-FR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F42-60-FR you can contact the distributor directly for product support, shipping queries etc.
Is the F42-60-FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F42-60-FR have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for F42-60-FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F42-60-FR often in real-time on the comparison pages.
What if I can't find stock of F42-60-FR?
You can fill out our help required form which you can use to request a quote for F42-60-FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.