Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F419993001,
1200929-5 |
Conductor Material | Tin-Plated Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Size | 1.5mm², 15AWG |
Voltage Rating | 600V |
Cable Type | FlexLite HT |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 1Conductors 16AWG Tin Plated Copper Black 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a F419993001?
Additional datasheets, footprints and schematics for F419993001 are listed on our Part Details page. You can also find images and similar parts to F419993001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F419993001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F419993001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F419993001 fall under?
The F419993001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to F419993001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F419993001 you can contact the distributor directly for product support, shipping queries etc.
Is the F419993001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F419993001 have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for F419993001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F419993001 often in real-time on the comparison pages.
What if I can't find stock of F419993001?
You can fill out our help required form which you can use to request a quote for F419993001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.