Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F40876-000,
8-1202000-7 |
Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.59 |
9,150
|
Buy Now | |
Heilind Electronics | US$0.68 |
11,904
|
Buy Now | |
Rapid Electronics | US$0.62 |
9,150
|
Buy Now | |
Heilind Electronics Asia | US$0.68 |
2,778
|
Buy Now | |
TTI Europe | US$0.44 |
1,100
|
Buy Now | |
RS Americas | US$0.40 |
378
|
Buy Now | |
Transfer Multisort Elektronik | US$0.67 |
17
|
Buy Now | |
Future Electronics | US$0.61 |
-
|
Buy Now | |
Avnet America | US$0.45 |
-
|
Buy Now | |
Sager | US$0.38 |
-
|
Buy Now | |
Farnell | US$1.43 |
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 2.7mm, .105in |
Recovered Inside Diameter (Max) | 1.3mm, .05in |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
SOLDERSLEEVE SHIELD TERMINATOR F40876-000 | Heilind Electronics |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
Wire to Wire Solder Sleeve, Transparent Clear, SolderSleeve B-155 Series | TE Connectivity F40876-000 | RS Americas |
Wire to Wire Solder Sleeve Transparent - Clear 0.105 (2.67mm) | Future Electronics |
Cable Accessories Shield Terminator Cross-Linked Polyolefin Red | Avnet America |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 2.7MM RED W/O LEADS | Sager |
Where can I find additional details, specifications and documents for a F40876-000?
Additional datasheets, footprints and schematics for F40876-000 are listed on our Part Details page. You can also find images and similar parts to F40876-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F40876-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F40876-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F40876-000 fall under?
The F40876-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to F40876-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F40876-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F40876-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F40876-000 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for F40876-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F40876-000 often in real-time on the comparison pages.
What if I can't find stock of F40876-000?
You can fill out our help required form which you can use to request a quote for F40876-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.