Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1899415-9,
603W035/S (S5) |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 5 |
Application Diameter (Max) (Leg) | 18mm, 27mm |
Overall Length | 180mm |
Expanded Inside Diameter (Min) (Body) | 68mm |
Leg Length | 40mm |
Recovered Wall Thickness (Max) (Leg) | 2.2mm |
Recovered Inside Diameter (Max) (Leg) | 6mm, 7mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Max) (Body) | 61mm |
Application Diameter (Min) (Leg) | 7mm, 8mm |
Recovered Wall Thickness (Max) (Body) | 3.2mm |
Expanded Inside Diameter (Min) (Leg) | 30mm |
Recovered Inside Diameter (Max) (Body) | 26mm |
Body Length | 75mm |
Application Diameter (Min) (Body) | 28mm |
Voltage Rating | ≤ 1kV |
Mechanical Reinforcement | No |
Product Availability | ASIA, AMERICAS, EMEA |
Adhesive Coating | Yes |
Material System | Crosslinked Polyolefin |
Technology | Heat Shrink |
Product Type | Cable Breakout Boot |
Coating Style | Spiral |
Wall Style (Excluding Adhesive) | Single |
Shrink Ratio | < 2.5:1 |
Component Design | Heat Shrink |
Where can I find additional details, specifications and documents for a F40674N001?
Additional datasheets, footprints and schematics for F40674N001 are listed on our Part Details page. You can also find images and similar parts to F40674N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F40674N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F40674N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F40674N001 fall under?
The F40674N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to F40674N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F40674N001 you can contact the distributor directly for product support, shipping queries etc.
Is the F40674N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F40674N001 have stock available?
There is no stock from authorised distributors for F40674N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F40674N001 often in real-time on the comparison pages.
What if I can't find stock of F40674N001?
You can fill out our help required form which you can use to request a quote for F40674N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.