Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELCAP-SL-2/0-3HOLE(B10),
2-1200171-6 |
Flexibility | Semi-Flexible |
---|---|
GelCap Length (Nominal) | 2.8in, 71mm |
Conductor Range (Main) | 2 – 70mm², 14 – 00AWG |
Conductor Range (Tap) | 14 – 6AWG, 2 – 10mm² |
Voltage Class | ≤ 1kV |
UL Rating | UL 486A-486B |
Standards | ANSI C119.1 |
Torque (Tap) (Recommended) | 120 – 150in-lbs |
Mechanical Reinforcement | Molded Cap Clamp |
Torque (Main) (Recommended) | 120 – 180in-lbs |
Mechanical Resistance | Against Mechanical Impact or Damage, Abrasion Resistant (2040 gm wt, 4000 cycles, 5% max thickness loss) |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Application | GelCap Splice Cover Kits Quickly Insulate, Seal, & Protect Stub Splice Connections up to 1kV. |
UV-Stabilized | ASTM G53, UVB, 4000 hours, 4 hour on/off cycle |
Product Use | Street Lighting, Irrigation Systems, HVAC, Outdoor Lighting, Motor Connections |
Packaging Method | Polybag in Master Carton |
Product Availability | AMERICAS |
Component Design | PowerGel Sealing Gel |
Technology | Cold-Applied |
Adhesive Coating | Silicone Gel |
Product Type | Stub Connection Kit |
Product Family | GelCap SL |
Operating Temperature Range | -40 – 105°C |
Chemical Resistance | ASTM D543, Sulfuric Acid, Sodium Hydroxide, Transformer & Motor Oil |
Environmental Resistance | ASTM D1149, 168 Hours @40°C, 50 pphm |
Lighting Connectors Gelcap-Sl-2/0- 3Hole(B10) |Energydivision Te Connectivity F40658-000 | Newark Electronics |
GelCap SL Stud Connection Kit for 14AWG to 2/0AWG Cables 1000V | Avnet America |
Where can I find additional details, specifications and documents for a F40658-000?
Additional datasheets, footprints and schematics for F40658-000 are listed on our Part Details page. You can also find images and similar parts to F40658-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F40658-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F40658-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F40658-000 fall under?
The F40658-000 is listed under Power Systems > Street Lighting > Street Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to F40658-000 when available in the Street Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F40658-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F40658-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F40658-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for F40658-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F40658-000 often in real-time on the comparison pages.
What if I can't find stock of F40658-000?
You can fill out our help required form which you can use to request a quote for F40658-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.