Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F39934-000,
5-1202105-5 |
Prices starting from US$20.06
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Material | Aluminum |
Color | Olive Drab |
TE Adapter Code | 40 |
Adapter Entry Size | 14 |
Cable Diameter Range | .438 – .7in, 11.1 – 17.8mm |
Cable Entry Diameter | .01 – .88in, .2 – 22.2mm |
Connector Detail Specification Number | D38999/24, D38999/20, D38999/47, D38999/26, D38999/46, D38999/42, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Termination Device Type | Band Strap |
Adapter Angle | 00 |
Pluggable I/O Accessory Type | Band |
Connector Shell Size | E, 17 |
Style | Band Adapter |
Overbraid Termination | Band |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Bnx40Ab00-1410Ax |Raychem Te Connectivity F39934-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
CONNECTOR BACKSHELLS | Farnell |
TE Connectivity BANDSTRAP ADAPTOR, 38999, SIZE 15 | Distrelec |
Where can I find additional details, specifications and documents for a F39934-000?
Additional datasheets, footprints and schematics for F39934-000 are listed on our Part Details page. You can also find images and similar parts to F39934-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F39934-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F39934-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F39934-000 fall under?
The F39934-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to F39934-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F39934-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F39934-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F39934-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for F39934-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F39934-000 often in real-time on the comparison pages.
What if I can't find stock of F39934-000?
You can fill out our help required form which you can use to request a quote for F39934-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.