F381A106MMAAH1 Capacitors by KYOCERA AVX

CAP 10µF 10V 20%

Status: Unknown
Series: F38 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer, Miniature, Undertab Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
1,122
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.63
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 10V
Product Range F38 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code M
ESR 0.3ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor, 10Uf, 10V, 0603 | Newark Electronics
Tantalum - NTP Conformal10 uF,10 V | AVX F381A106MMAAH1 | RS Americas
CAP, 10µF, 10V, 20% | element14
Tantalum Polymer Capacitor, 10 uF, 10 V, ± 20%, M, 300 mohm, 0603 [1608-09 Metric] | Avnet Asia
Tantalum Polymer Capacitor, 10 uF, 10 V, � 20%, M, 300 mohm, 0603 [1608-09 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F381A106MMAAH1?

Additional datasheets, footprints and schematics for F381A106MMAAH1 are listed on our Part Details page. You can also find images and similar parts to F381A106MMAAH1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F381A106MMAAH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F381A106MMAAH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F381A106MMAAH1 fall under?

The F381A106MMAAH1 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F381A106MMAAH1 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F381A106MMAAH1 you can contact the distributor directly for product support, shipping queries etc.

Is the F381A106MMAAH1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F381A106MMAAH1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F381A106MMAAH1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F381A106MMAAH1 often in real-time on the comparison pages.

What if I can't find stock of F381A106MMAAH1?

You can fill out our help required form which you can use to request a quote for F381A106MMAAH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay