Status: | Unknown |
---|---|
Series: | F38 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Product Range | F38 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | M |
ESR | 0.3ohm |
Operating Temperature Min | -55°C |
Cap, Tant, Polymer, 10Uf, 6.3V, Case M | Newark Electronics |
Tantalum - NTP Conformal10 uF,6.3 V | AVX F380J106MMAAH1 | RS Americas |
60AC2781 | element14 |
CAP, TANT, POLYMER, 10UF, 6.3V, CASE M | Farnell |
Where can I find additional details, specifications and documents for a F380J106MMAAH1?
Additional datasheets, footprints and schematics for F380J106MMAAH1 are listed on our Part Details page. You can also find images and similar parts to F380J106MMAAH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F380J106MMAAH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F380J106MMAAH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F380J106MMAAH1 fall under?
The F380J106MMAAH1 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F380J106MMAAH1 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F380J106MMAAH1 you can contact the distributor directly for product support, shipping queries etc.
Is the F380J106MMAAH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F380J106MMAAH1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F380J106MMAAH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F380J106MMAAH1 often in real-time on the comparison pages.
What if I can't find stock of F380J106MMAAH1?
You can fill out our help required form which you can use to request a quote for F380J106MMAAH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.