Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F37103-000,
8-1200449-3 |
Fluid Type | VDE 0370 Oil, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Color | Black |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .126in, 3.2mm |
Cut Length | 47.244in, 1200mm |
Recovered Inside Diameter (Max) | 60mm, 2.362in |
Expanded Inside Diameter (Min) | 7.087in, 180mm |
Voltage (Max) | .6kV |
Product Source | Germany |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | RMW |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 125°C |
Resistant To | Strain, Fluids, Impact, Abrasion, Mechanical Damage |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 110°C |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America |
RMW-180/60-1200/ADH-0 | TE Connectivity F37103-000 | RS Americas |
Where can I find additional details, specifications and documents for a F37103-000?
Additional datasheets, footprints and schematics for F37103-000 are listed on our Part Details page. You can also find images and similar parts to F37103-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F37103-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F37103-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F37103-000 fall under?
The F37103-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F37103-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F37103-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F37103-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F37103-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for F37103-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F37103-000 often in real-time on the comparison pages.
What if I can't find stock of F37103-000?
You can fill out our help required form which you can use to request a quote for F37103-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.