Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F36615-000,
8-1200616-7 |
No distributors results available
Partition Orientation | Vertical |
---|---|
Color | Transparent |
Number of Main Wires (Max) | 4 |
Number of Branch Wires (Max) | 4 |
Branch Cable Cross-Section (Max) | 70mm² |
Branch Cable Diameter (Min) | 18mm |
Cable Diameter (Min) (Main) | 27mm |
Cable Cross-Section (Max) (Main) | 150mm² |
Branch Cable Diameter (Max) | 36mm |
Branch Cable Cross-Section (Min) | 10mm² |
Cable Diameter (Max) (Main) | 55mm |
Cable Cross-Section (Min) (Main) | 70mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393 |
Halogen Free | Yes |
UV-Stabilized | No |
Solvent-Free | Yes |
Silicone-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Installation Instruction | English |
Product Availability | Worldwide |
Shelf Life | 24 months |
Cable Seal | Foam Rools |
Filler | GUROFLEX-N |
Closing Method | Snap to Close |
Tap Geometry | Parallel |
Product Family | GURO MM-5 |
Mechanical Connectors Included | Yes |
Case Seal | Labyrinth |
Filler Packing (D/C) | Double Chamber Bags |
Product Type | Resin Branch Joint |
Connector Type | Ring Connector |
Technology | Resin |
Strain Relief | No |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a F36615-000?
Additional datasheets, footprints and schematics for F36615-000 are listed on our Part Details page. You can also find images and similar parts to F36615-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F36615-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F36615-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F36615-000 fall under?
The F36615-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to F36615-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F36615-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F36615-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F36615-000 have stock available?
There is no stock from authorised distributors for F36615-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F36615-000 often in real-time on the comparison pages.
What if I can't find stock of F36615-000?
You can fill out our help required form which you can use to request a quote for F36615-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.