F36495-000 Connector Backshells & Adapters by TE Connectivity

TXR40AC90-1405AI

Status: Active
Series: -
RoHS: Unknown
Aliases: F36495-000,
4-1201256-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$84.59

Distributor Stock
Logo for Avnet America
Avnet America
from US$131.97
-
Buy Now
Logo for Sager
Sager
from US$84.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

TE Adapter Code 40
Color Bright
Adapter Plating Material Electroless Nickel (AMS-C-26074)
Adapter Entry Size 5
Material Aluminum
Cable Diameter Range .156 – .25in, 4 – 6.4mm
Cable Entry Diameter .2 – 7.9mm, .01 – .31in
Connector Detail Specification Number D38999/26, D38999/20, D38999/47, D38999/40, D38999/46, D38999/42, D38999/24
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Connector Shell Size 15, D
Adapter Angle 90
Style Tinel-Lock Adapter
Termination Device Included TR05AI
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 48Hr
Operating Temperature Range -65 – 200°C, -85 – 392°F

Compatible Parts


Alternative Descriptions

Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Bright Electroless Nickel Entry Size 5 | Avnet America
Circular MIL Spec Strain Reliefs & Adapters TXR40AC90-1405AI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F36495-000?

Additional datasheets, footprints and schematics for F36495-000 are listed on our Part Details page. You can also find images and similar parts to F36495-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F36495-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F36495-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F36495-000 fall under?

The F36495-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to F36495-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F36495-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F36495-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F36495-000 have stock available?

Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for F36495-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F36495-000 often in real-time on the comparison pages.

What if I can't find stock of F36495-000?

You can fill out our help required form which you can use to request a quote for F36495-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay