Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F35905-000,
3-1200710-2 |
Shrink Ratio | 1.75:1 |
---|---|
Flexibility | Flexible |
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Ground Vehicle Fuels, Water, Lubricating Oil |
Material Systems Code | 20 |
Color | Black |
Material | Chlorinated Polyolefin |
Size Range | .858 – 1.5in, 21.8 – 38.1mm |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Recovered Wall Thickness (Nominal) | .095in, 2.41mm |
Recovered Inside Diameter (Max) | 21.8mm, .858in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-MIL |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Operating Temperature Range | -70 – 121°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 135°C |
Cable Accessories Heat Shrinkable Tubing Chlorinated Polyolefin Black Spool | Avnet America |
AMPF35905-000 | Avnet Asia |
Where can I find additional details, specifications and documents for a F35905-000?
Additional datasheets, footprints and schematics for F35905-000 are listed on our Part Details page. You can also find images and similar parts to F35905-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F35905-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F35905-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F35905-000 fall under?
The F35905-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F35905-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F35905-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F35905-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F35905-000 have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Asia have stock available or on a lead time for F35905-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F35905-000 often in real-time on the comparison pages.
What if I can't find stock of F35905-000?
You can fill out our help required form which you can use to request a quote for F35905-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.