Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MM-7-4D,
2-1201830-8 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Vertical |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Branch Cable Diameter (Max) | 58mm |
Branch Cable Cross-Section (Min) | 6mm² |
Filler Volume | 4.9l |
Cable Cross-Section (Max) (Main) | 240mm² |
Branch Cable Cross-Section (Max) | 150mm² |
Cable Diameter (Max) (Main) | 62mm |
Cable Cross-Section (Min) (Main) | 95mm² |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | EN 50393 |
CSA Certified | No |
Marine-Offshore-Shipbuilding Certified | No |
Silicone-Free | Yes |
Low Smoke Emission | No |
Solvent-Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | No |
Halogen Free | Yes |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | ASIA, EMEA, AMERICAS, China, ANZPAC |
Minimum Order Quantity | 1 |
Closing Method | Snap |
Filler | PU RAPID 4300B |
Tap Geometry | Parallel |
Product Type | LV Resin Branch Joint |
Cable Seal | Foam |
Strain Relief | No |
Case Seal | Labyrinth |
Filler Packing (D/C) | Double Chamber Bags |
Technology | Resin |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a F34208-000?
Additional datasheets, footprints and schematics for F34208-000 are listed on our Part Details page. You can also find images and similar parts to F34208-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F34208-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F34208-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F34208-000 fall under?
The F34208-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to F34208-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F34208-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F34208-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F34208-000 have stock available?
There is no stock from authorised distributors for F34208-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F34208-000 often in real-time on the comparison pages.
What if I can't find stock of F34208-000?
You can fill out our help required form which you can use to request a quote for F34208-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.