Status: | Unknown |
---|---|
Series: | F339X1 480VAC |
RoHS: | Compliant |
AEC-Q200 qualified (rev. D, 85 °C maximum application temperature) for pitch 10 mm, 15 mm, and 22.5 mm |
Internal series construction |
Stable capacitance in severe ambient conditions 85 °C, 85 % RH, 400 VAC, 500 h for C > 100 nF |
Applications |
---|
3-phase and continuous across the lineX1 applications |
Standard and continuous in series with the mains operation |
See also application note: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
CQC Certificate (Portugal) |
CQC Certificate (India) |
ENEC Certificate |
CB Test Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
F339X1 480VAC |
Product Literature |
---|
Product Sheet |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap, 0.015Μf, 10%, Pp | Newark Electronics |
CAP, 0.015µF, 10%, PP | element14 |
Cap Film 0.015uF 1000V PP 10% Radial 15mm 55 to 110°C Bulk/Loose | Avnet America |
Capacitor, Film,15nF, Tolerance 10%,480 VAC, Bulk | BC Components / Vishay F339X131548KFI2B0 | RS Americas |
Where can I find additional details, specifications and documents for a F339X131548KFI2B0?
Additional datasheets, footprints and schematics for F339X131548KFI2B0 are listed on our Part Details page. You can also find images and similar parts to F339X131548KFI2B0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F339X131548KFI2B0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F339X131548KFI2B0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F339X131548KFI2B0 fall under?
The F339X131548KFI2B0 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F339X131548KFI2B0 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F339X131548KFI2B0 you can contact the distributor directly for product support, shipping queries etc.
Is the F339X131548KFI2B0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for F339X131548KFI2B0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for F339X131548KFI2B0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F339X131548KFI2B0 often in real-time on the comparison pages.
What if I can't find stock of F339X131548KFI2B0?
You can fill out our help required form which you can use to request a quote for F339X131548KFI2B0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.