Status: | Unknown |
---|---|
Series: | F339M X2 |
RoHS: | Compliant |
Prices starting from US$5.79
7.5 mm to 52.5 mm lead pitch |
Capacitance range up to 40 µF |
Very small dimensions |
Applications |
---|
For standard across the line X2 applications. Seealsoapplicationnote: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
CQC Certificate (India) |
CQC Certificate (Portugal) |
ENEC Certificate |
CB Test Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
F339M X2 |
Product Literature |
---|
Product Sheet |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Capacitor MKP 25uF X2 310Vac 52.5mm | RS |
Mkp 25 F 20% 310Vacx2 (M) E3/Bulk, Ll 5.0 1.0 Mm |Vishay F339MX262531MYM2T0 | Newark Electronics |
Safety Capacitor, 25 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Polypropylene Film, Interference Suppression,25uF,310VAC,20%Tolerance | BC Components / Vishay F339MX262531MYM2T0 | RS Americas |
CAP, 25µF, 20%, PP | element14 |
Safety Capacitor, 25 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a F339MX262531MYM2T0?
Additional datasheets, footprints and schematics for F339MX262531MYM2T0 are listed on our Part Details page. You can also find images and similar parts to F339MX262531MYM2T0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F339MX262531MYM2T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F339MX262531MYM2T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F339MX262531MYM2T0 fall under?
The F339MX262531MYM2T0 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F339MX262531MYM2T0 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F339MX262531MYM2T0 you can contact the distributor directly for product support, shipping queries etc.
Is the F339MX262531MYM2T0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for F339MX262531MYM2T0 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for F339MX262531MYM2T0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F339MX262531MYM2T0 often in real-time on the comparison pages.
What if I can't find stock of F339MX262531MYM2T0?
You can fill out our help required form which you can use to request a quote for F339MX262531MYM2T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.