Options for Price Comparison
Distributor Statistics for F33668-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for F33668-000
Details for F33668-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

F33668-000 by TE Connectivity

TXR40BW00-2010BI
Part Information
F33668-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: F33668-000, 5-1201248-0
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Material:
Nickel Aluminum Bronze
Adapter Plating Material:
Unplated, Shotblast - Glass Bead
Adapter Entry Size:
10
TE Adapter Code:
40
Cable Entry Diameter:
.2 – 15.9mm, .01 – .63in
Cable Diameter Range:
7.9 – 12.7mm, .313 – .5in
Connector Detail Specification Number:
D38999/47, D38999/42, D38999/24, D38999/40, D38999/26, D38999/46, D38999/20
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W
Adapter Angle:
00
Connector Shell Size:
21, G
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Termination Device Included:
TR10BI
Style:
Tinel-Lock Adapter
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 260°C, -85 – 500°F
Salt Spray Resistance:
1000Hr
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter and Ring ST Nickel Aluminum Bronze Entry Size 10 Avnet America
Connector Accessories Tinel Lock Adapter and Ring ST Nickel Aluminum Bronze Entry Size 10 Avnet Europe