F332K75Y5RP83K0R Capacitors by Vishay Intertechnology

CAP 3300PF 2 KV 10% Y5R

Status: Unknown
Series: F Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
35,179
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
35,179
in stock
Buy Now
Logo for element14
element14
from US$0.44
35,179
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3300pF
Voltage Rating 2kV
Product Range F Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5R
Lead Spacing 10mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 125°C
SVHC Lead titanium zirconium oxide (15-Jan-2019)
Body Diameter 19mm
Capacitance Tolerance ± ± 10%
Climatic Category 30/105/21(1000V)
Dielectric Strength 4000V/m
External Depth 4.5mm
External Length / Height 53.8mm
External Width 19mm
Insulation Resistance 10000Mohm
Insulation Resistance Voltage 500V
Lead Diameter 0.8mm
Lead Length 30mm
No. of Pins 2Pins
Operating Temperature Range -30°C to +125°C
Temp Coeff Tolerance + 15%
Temp Coeff Tolerance - 15%
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 2000V

Alternative Descriptions

Ceramic Capacitor 3300Pf 1000V, Y5R, 10%, Radial | Newark Electronics
CAP, 3300PF, 2 KV, 10%, Y5R | element14
F Series ╪ 19 x 5 mm 3300 pF 2000 V ▒10 % Y5R Low Loss Ceramic Disc Capacitor | Future Electronics
Single Layer Ceramic Capacitor, 3300 pF, 2 kV, ± 10%, Y5R, 10 mm, PC Pin | Avnet America
Single Layer Ceramic Capacitor, 3300 pF, 2 kV, � 10%, Y5R, 10 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F332K75Y5RP83K0R?

Additional datasheets, footprints and schematics for F332K75Y5RP83K0R are listed on our Part Details page. You can also find images and similar parts to F332K75Y5RP83K0R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F332K75Y5RP83K0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F332K75Y5RP83K0R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F332K75Y5RP83K0R fall under?

The F332K75Y5RP83K0R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F332K75Y5RP83K0R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F332K75Y5RP83K0R you can contact the distributor directly for product support, shipping queries etc.

Is the F332K75Y5RP83K0R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F332K75Y5RP83K0R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for F332K75Y5RP83K0R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F332K75Y5RP83K0R often in real-time on the comparison pages.

What if I can't find stock of F332K75Y5RP83K0R?

You can fill out our help required form which you can use to request a quote for F332K75Y5RP83K0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay