F33201-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for F33201-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F33201-000
Series Information for F33201-000 - TE Connectivity
  • Status: Active
  • Aliases: WCSF-1000-76/26-40N-B5, 3-1199555-5
  • Product Code: C831
  • Global Product Line: 757
  • GPL Description: ENERGY

Description

WCSF-1000-76/26-40N-B5

Specifications

Color:
Black
Cut Length:
40in
Wall Thickness:
Thick/Heavy
Recovered Wall Thickness (Max):
4.3mm
Expanded Inside Diameter (Min):
76mm
Recovered Inside Diameter (Max):
26mm
Product Use:
As a Body Shim (Uncoated Only), Sealing and Corrosion Protection, Mechanical Protection, Splicing Cables
Other Colors Available:
No
Product Availability:
AMERICAS
Adhesive Coating:
Yes
Product Type:
Heat Shrink Tubing
Technology:
Heat Shrink
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability