F331K29Y5RN63J5R Passive Components by Vishay Intertechnology

F 1KV 330PF ? 10% Y5R BULK E3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0330

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
776
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0330
776
in stock
Buy Now
Logo for element14
element14
from US$0.06
776
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0485
306
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

F 1Kv 330Pf ± 10% Y5R Bulk E3 |Vishay F331K29Y5RN63J5R | Newark Electronics
Single Layer Ceramic Capacitor, 330 pF, 1 kV, ± 10%, Y5R, 5 mm, PC Pin | Avnet America
CAP CER 330PF 1KV Y5R RADIAL | Future Electronics
Single Layer Ceramic Capacitor, 330 pF, 1 kV, � 10%, Y5R, 5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F331K29Y5RN63J5R?

Additional datasheets, footprints and schematics for F331K29Y5RN63J5R are listed on our Part Details page. You can also find images and similar parts to F331K29Y5RN63J5R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F331K29Y5RN63J5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F331K29Y5RN63J5R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F331K29Y5RN63J5R fall under?

The F331K29Y5RN63J5R is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to F331K29Y5RN63J5R when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F331K29Y5RN63J5R you can contact the distributor directly for product support, shipping queries etc.

Is the F331K29Y5RN63J5R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F331K29Y5RN63J5R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for F331K29Y5RN63J5R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F331K29Y5RN63J5R often in real-time on the comparison pages.

What if I can't find stock of F331K29Y5RN63J5R?

You can fill out our help required form which you can use to request a quote for F331K29Y5RN63J5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay