Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F29905-000,
9-1201135-8 |
Color | White |
---|---|
Shrink Ratio | 2:1 |
Markers per Sleeve | 1 |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 1.2 – 1.9mm, .05 – .075in |
Recovered Inside Diameter | 1.1mm, .047in |
Supplied Diameter | .094in, 2.4mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Low Fire Hazard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Labels & Markers Hx-Sce-1K-2.4-50-9 |Raychem Te Connectivity F29905-000 | Newark Electronics |
Cable Accessories Marker Sleeve Cross-Linked Polyolefin White T/R | Avnet America |
Wire Labels & Markers HX-SCE-1K-2.4-50-9 | Sager |
Where can I find additional details, specifications and documents for a F29905-000?
Additional datasheets, footprints and schematics for F29905-000 are listed on our Part Details page. You can also find images and similar parts to F29905-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F29905-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F29905-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F29905-000 fall under?
The F29905-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to F29905-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F29905-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F29905-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F29905-000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for F29905-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F29905-000 often in real-time on the comparison pages.
What if I can't find stock of F29905-000?
You can fill out our help required form which you can use to request a quote for F29905-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.