Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F27156-000,
8-1200740-9 |
Prices starting from US$21.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$43.10
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$31.09
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$27.61
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$27.00
|
55
in stock
|
Buy Now | |
Farnell
from US$49.84
|
45
in stock
|
Buy Now | |
Avnet America
from US$21.56
|
-
|
Buy Now | |
RS Americas
from US$29.89
|
-
|
Buy Now | |
Sager
from US$24.92
|
-
|
Buy Now |
Material Systems Code | 10 |
---|---|
Shrink Ratio | 2:1 |
Fluid Type | De-Icing Fluid, Chemicals/Solvents, Water, Aviation Fuel, Brake Fluid, Hydraulic Fluid, Lubricating Oil |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Recovered Wall Thickness (Nominal) | .0346in, .88mm |
Expanded Inside Diameter (Min) | 26.4mm, 1.04in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Mini Spool, Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant, Highly Flame-Resistant |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Fluids, Wrinkling |
Heat Shrink Tubing And Sleeves 1 15 Mini-Sp Bk |Raychem Te Connectivity F27156-000 | Newark Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
POLYOLEFINS ETC | Avnet America |
VERSAFIT-MINI-SPL-1-BK | TE Connectivity F27156-000 | RS Americas |
Heat Shrink Tubing & Sleeves 1 15' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a F27156-000?
Additional datasheets, footprints and schematics for F27156-000 are listed on our Part Details page. You can also find images and similar parts to F27156-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F27156-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F27156-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F27156-000 fall under?
The F27156-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F27156-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F27156-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F27156-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F27156-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for F27156-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F27156-000 often in real-time on the comparison pages.
What if I can't find stock of F27156-000?
You can fill out our help required form which you can use to request a quote for F27156-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.