Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F26778-000,
3-1202083-6 |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.76
|
1,314
in stock
|
Buy Now | |
Distrelec
from US$4.43
|
1,314
in stock
|
Buy Now | |
Newark Electronics
from US$5.37
|
-
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
Boersig
from US$4.40
|
-
|
Buy Now | |
TTI Europe
from US$3.38
|
-
|
Buy Now | |
Sager
from US$2.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Jacket Outside Diameter | .276in, 7mm |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Overall Length | .75in, 19.1mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | M83519/1 |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Wire Temperature (Max) | 105°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Solder Sleeves&Shield Tubing ST58-5-00 | Rapid Electronics |
Solder Sleeves & Shield Tubing St58-5-00 |Raychem Te Connectivity F26778-000 | Newark Electronics |
AMPF26778-000 | Avnet America |
Solder Sleeves & Shield Tubing ST58-5-00 | Sager |
Where can I find additional details, specifications and documents for a F26778-000?
Additional datasheets, footprints and schematics for F26778-000 are listed on our Part Details page. You can also find images and similar parts to F26778-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F26778-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F26778-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F26778-000 fall under?
The F26778-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to F26778-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F26778-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F26778-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F26778-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for F26778-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F26778-000 often in real-time on the comparison pages.
What if I can't find stock of F26778-000?
You can fill out our help required form which you can use to request a quote for F26778-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.