F24535-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for F24535-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F24535-000
Series Information for F24535-000 - TE Connectivity
  • Status: Active
  • Aliases: F24535-000, 8-1200988-4
  • Product Code: C862
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

GELWRAP-UF-200(B10)

Specifications

Color:
Black
Flexibility:
Semi-Flexible
Number of Main Wires (Max):
1
Sleeve Length:
8in, 200mm
Voltage Class:
≤ 1kV
Standards:
ANSI C119.1
Halogen Free:
Yes
Mechanical Resistance:
Against Mechanical Impact
Application Type:
Inline
Emission Free Label-Free Acc (REACH & CLP):
Yes
UV-Stabilized:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Installation Instruction:
English
Product Use:
PowerGel sealant filled splice for buried, underground, & overhead applications.
Standard Pack:
10
Shelf Life:
Unlimited
Cable Seal:
Gel
Filler:
PowerGel
Technology:
Cold Applied
Closing Method:
Snap
Product Family:
GelWrap
Product Type:
LV GelWrap
Component Design:
PowerGel Sealing Gel
Environmental Resistance:
Yes
Operating Temperature Range:
-40 – 90°C
Chemical Resistance:
Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
Wrap-around Gel splice cover 14/2-8/3 UF Cable