Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F24044-000,
2-1200710-9 |
Shrink Ratio | 1.75:1 |
---|---|
Flexibility | Flexible |
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Ground Vehicle Fuels, Water, Lubricating Oil |
Material Systems Code | 20 |
Color | Black |
Material | Chlorinated Polyolefin |
Size Range | .213 – .375in, 5.4 – 9.53mm |
Expanded Inside Diameter (Min) | .375in, 9.53mm |
Recovered Wall Thickness (Nominal) | 1.01mm, .0397in |
Recovered Inside Diameter (Max) | .213in, 5.4mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Product Family | NT-MIL |
Wall Type | Single |
Flammability | Flame-Retardant |
Operating Temperature Range | -70 – 121°C |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 135°C |
Nt-Mil-3/8-0-Sp |Raychem Te Connectivity F24044-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Chlorinated Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a F24044-000?
Additional datasheets, footprints and schematics for F24044-000 are listed on our Part Details page. You can also find images and similar parts to F24044-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F24044-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F24044-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F24044-000 fall under?
The F24044-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F24044-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F24044-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F24044-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F24044-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for F24044-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F24044-000 often in real-time on the comparison pages.
What if I can't find stock of F24044-000?
You can fill out our help required form which you can use to request a quote for F24044-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.