Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
12,385
in stock
|
Buy Now | |
element14
from US$0.16
|
12,385
in stock
|
Buy Now | |
Farnell
from US$0.15
|
12,385
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 1kV |
Product Range | F Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | S3N |
Lead Spacing | 7.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Cap, 2200Pf, 1 Kv, 10%, S3N | Newark Electronics |
CAP, 2200PF, 1 KV, 10%, S3N | element14 |
Ceramic disc capacitor class 1 1KV 2.2nF | RS |
F Series 2200 pF 1000 V â–’10 % S3N Through Hole Ceramic Capacitor | Future Electronics |
Single Layer Ceramic Capacitor, 2200 pF, 1 kV, ± 10%, S3N (N3300), 7.5 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 2200 pF, 1 kV, � 10%, S3N (N3300), 7.5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a F222K47S3NN63J7R?
Additional datasheets, footprints and schematics for F222K47S3NN63J7R are listed on our Part Details page. You can also find images and similar parts to F222K47S3NN63J7R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F222K47S3NN63J7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F222K47S3NN63J7R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F222K47S3NN63J7R fall under?
The F222K47S3NN63J7R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F222K47S3NN63J7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F222K47S3NN63J7R you can contact the distributor directly for product support, shipping queries etc.
Is the F222K47S3NN63J7R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F222K47S3NN63J7R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for F222K47S3NN63J7R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F222K47S3NN63J7R often in real-time on the comparison pages.
What if I can't find stock of F222K47S3NN63J7R?
You can fill out our help required form which you can use to request a quote for F222K47S3NN63J7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.